EN
  • EN
  • DE

TMS320TCI100BQGLZ

Part No TMS320TCI100BQGLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface HPI, McBSP, PCI, SPI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03125MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Standard Package 27 pcs
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 374030-TMS320TCI100BQGLZ
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BQGLZ CAD Model

Description

The TMS320TCI100BQGLZ is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficient power consumption. This processor is part of the TMS320 series, which is widely recognized for its advanced features and functionalities that cater to a variety of complex digital processing tasks.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320TCI100BQGLZ is a powerful DSP core that enables high-speed mathematics processing, making it ideal for real-time applications such as audio processing, telecommunications, and industrial control systems.
  • High Integration: This DSP incorporates a range of integrated peripherals, including serial ports, timers, and other necessary interfaces, which simplifies system design and reduces the overall component count.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320TCI100BQGLZ is suitable for battery-powered devices or applications where power conservation is critical.
  • Programmability: The DSP supports a variety of programming languages and tools, allowing developers to create custom solutions and optimize performance for specific applications.
  • Scalability: As part of the TMS320 product line, this DSP offers scalability, enabling designers to choose the right processor for their performance and cost requirements without significant changes to the system architecture.

Applications:

The versatility of the TMS320TCI100BQGLZ makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Wireless communication systems, such as base stations and networking equipment.
  • Audio and speech processing, including voice recognition and synthesis.
  • Industrial control systems, for tasks like motor control and sensor processing.
  • Medical imaging equipment, including ultrasound and MRI machines.

Technical Specifications:

  • Package Type: MicroStar Junior BGA (BQGLZ)
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Frequency: Specified by the manufacturer
  • I/O Ports and Interface Types: Specified by the manufacturer

The TMS320TCI100BQGLZ from Texas Instruments is a testament to the company's commitment to providing advanced digital processing solutions. Its combination of performance, integration, and efficiency makes it an ideal choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4800 $72.9600
4+ $29.9323 $119.7292
6+ $28.9969 $173.9814
8+ $28.0615 $224.4920
10+ $27.1261 $271.2610
13+ $24.3200 $316.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess