EN
  • EN
  • DE
  • IT

DS1267S-050/TR

Part No DS1267S-050/TR
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DS1267 DUAL DIGIPOT CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface 3-Wire
Memory Type Volatile
Voltage - Supply 4.5V ~ 5.5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917320-DS1267S-050/TR
Ultra Librarian 3D Model Ultra Librarian DS1267S-050/TR CAD Model

Description

Maxim Integrated DS1267S-050/TR Digital Potentiometer

The DS1267S-050/TR from Maxim Integrated is a versatile digital potentiometer that offers a unique blend of performance and convenience for designers looking to emulate a mechanical potentiometer or a variable resistor in their digital systems. This compact, digitally-controlled component is part of Maxim's robust portfolio of programmable solutions designed to meet the needs of a wide array of applications, including calibration adjustments, gain control, and offset trimming.

Featuring a dual digital potentiometer with a 50kΩ resistance value, the DS1267S-050/TR provides a high degree of precision and repeatability. Each potentiometer has 256 positions, which can be adjusted through a 3-wire serial interface, allowing for smooth transitions and fine adjustments in resistance. This interface is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontroller-based systems.

The device operates over a wide voltage range of 5V, which makes it suitable for both single-supply and split-supply applications. Its power supply flexibility, coupled with an extended temperature range of -40°C to +85°C, ensures reliable performance in various environments and under different power conditions.

Encapsulated in a space-saving surface-mount package, the DS1267S-050/TR is designed for streamlined PCB assembly processes, and its compact form factor makes it an excellent choice for space-constrained applications. The tape and reel packaging option denoted by the '/TR' suffix facilitates automated pick-and-place manufacturing, further enhancing its appeal for high-volume production.

With its non-volatile memory, the DS1267S-050/TR retains the last position before power-off, ensuring that the device resumes operation from the same setting upon the next power-up. This feature is particularly useful for applications that require consistent performance between power cycles, such as in user preference settings or device calibrations.

In summary, the Maxim Integrated DS1267S-050/TR digital potentiometer is a reliable and precise solution for digitally-controlled resistance applications. Its dual-channel configuration, serial interface compatibility, and non-volatile memory make it a smart choice for designers seeking a high-quality, programmable potentiometer for their next project.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 16TAP 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 256TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 100K 256POS 10LFCSP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 128POS 80K 8LFCSP
Lowest to $6.7337
Analog Devices Inc.
IC DGTL POT DUAL 10K I2C 10-MSOP
Lowest to $3.1345
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $19.8134
Analog Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess