EN
  • EN
  • DE
  • IT

DS1267S-050

Part No DS1267S-050
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 2CH 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 128636-DS1267S-050
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1267S-050 CAD Model

Description

Maxim Integrated DS1267S-050 Digital Potentiometer

The Maxim Integrated DS1267S-050 is a versatile and high-performance digital potentiometer that offers a unique solution for precise resistance adjustments in a variety of applications. This compact digital potentiometer is part of the DS1267 series and comes in a surface-mount SO package, making it suitable for space-constrained designs.

With a dual digital potentiometer configuration, the DS1267S-050 allows for the independent control of two potentiometers via a 3-wire serial interface. Each potentiometer has 256 positions, and the device operates with a nominal resistance of 50k ohms, providing a wide range of adjustable resistance settings for fine-tuning and calibration purposes.

The DS1267S-050 is designed to operate over a wide voltage range from 4.5V to 5.5V, making it compatible with many standard digital systems. Its non-volatile memory ensures that the last position of the wipers is stored when power is removed, allowing the device to return to its previous setting upon the next power-up.

Key features of the DS1267S-050 include:

  • Dual 50kΩ digital potentiometers
  • 256-position wiper settings
  • Non-volatile EEPROM wiper memory
  • 3-wire serial interface for easy integration
  • Wide operating voltage range of 4.5V to 5.5V
  • Low power CMOS technology
  • High reliability and durability

This digital potentiometer is ideal for applications requiring variable resistance adjustments, such as volume control, gain adjustment, and line impedance matching. Its reliability and precision make it a top choice for designers in the fields of telecommunications, consumer electronics, and industrial systems.

The DS1267S-050 is a testament to Maxim Integrated's commitment to providing innovative and high-quality integrated circuits that meet the evolving needs of modern electronics. Its integration ease, coupled with its robust feature set, ensures that this digital potentiometer can be effectively utilized in both prototyping and production-scale applications.

You May Also Be Interested in

Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $7.5301
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200
Analog Devices Inc.
Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 16TAP 8SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 50K 256POS SOT23-8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess