The DS1338Z-33+ is a highly integrated Real-Time Clock (RTC) from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. This RTC is characterized by its low power consumption and full binary-coded decimal (BCD) clock/calendar functionality.
Key Features
- Accuracy: Maintains time with high precision, including seconds, minutes, hours, day, date, month, and year, with leap-year compensation up to the year 2100.
- Interface: Features a simple I²C interface for easy integration into most microcontroller-based systems.
- Voltage Range: Operates over a wide voltage range of 3.3V ±10%, making it suitable for various electronic applications.
- Low Power: Consumes minimal power, with a battery-backup mode for long-term reliability, ensuring that timekeeping functions continue even during power outages.
- Package: Comes in a space-saving 8-pin SO (150 mil) package, ideal for space-constrained applications.
Applications
The DS1338Z-33+ is versatile and can be used in various applications including:
- Handheld devices
- GPS systems
- Telematics
- Industrial controls
- Utility meters
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.3V ±10%
Timekeeping Current
Typically under 500nA
Operating Temperature
-40°C to +85°C
Interface Type
I²C
The DS1338Z-33+ is a robust and reliable solution for timekeeping in electronic systems. Its integration of a full-function RTC and crystal into one package makes it an excellent choice for applications requiring accurate timekeeping without the complexity of additional components.