EN
  • EN
  • DE

DS1339U-3+T

Part No DS1339U-3+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case MSOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723248-DS1339U-3+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1339U-3+T CAD Model

Description

Maxim Integrated DS1339U-3+T Real-Time Clock

The Maxim Integrated DS1339U-3+T is a highly integrated, serial real-time clock (RTC) device that offers a full binary-coded decimal (BCD) clock/calendar, programmable square-wave output, and a 56-byte NV SRAM. Designed for applications that require precise timekeeping and data storage without the need for a continuous power supply, this RTC is an ideal choice for a wide array of electronic devices such as embedded systems, servers, and consumer electronics.

With its I²C interface, the DS1339U-3+T ensures simple integration into most microcontroller-based systems, allowing for easy communication and configuration. The clock/calendar functionality provides seconds, minutes, hours, day, date, month, and year information, and it can account for leap years up to the year 2100. This level of detail ensures that devices can maintain accurate timekeeping, which is critical for time-sensitive applications.

The programmable square-wave output can be set to one of four frequencies, giving designers the flexibility to use this signal for various purposes, such as interrupt generation or as a clock reference for other components within the system. This feature enhances the DS1339U-3+T's versatility, making it a more valuable component in a design.

One of the key advantages of the DS1339U-3+T is its low power consumption. Operating in a voltage range of 2.3V to 5.5V, it is optimized for battery-backed or portable applications. The device also features an automatic power-fail detect and switch circuitry, which ensures that timekeeping continues uninterrupted during power outages by automatically switching to a backup power supply.

The 56-byte NV SRAM offers non-volatile storage, ensuring that data is preserved even when the main power is lost. This is particularly useful for storing critical data that must not be lost during power failures or when devices are powered down.

Encased in a compact 8-pin µSOP package, the DS1339U-3+T is designed for space-constrained applications. Its surface-mount form factor makes it suitable for automated assembly processes, reducing manufacturing time and costs.

Overall, the Maxim Integrated DS1339U-3+T Real-Time Clock is a reliable and feature-rich component that provides accurate timekeeping and data storage capabilities, making it an excellent choice for designers looking to enhance their systems with minimal power consumption and robust time management functions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess