EN
  • EN
  • DE

DS1343D-33+T&R

Part No DS1343D-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CAL SPI 14TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Clock/Calendar
Features Alarm, Leap Year, NVRAM, Square Wave Output, Trickle Charger
Memory Size 96B
Date Format YY-MM-DD-dd
Interface SPI
Supply Voltage (V) 3V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Maximum) 120μA ~ 160μA at 3.63V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN-EP (3x3)
Part Number Series DS1343
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806196-DS1343D-33+T&R
Ultra Librarian 3D Model Ultra Librarian DS1343D-33+T&R CAD Model

Description

Maxim Integrated DS1343D-33+T&R Real-Time Clock

The DS1343D-33+T&R from Maxim Integrated is a high-precision, low-power real-time clock (RTC) with a built-in temperature-compensated crystal oscillator (TCXO) and crystal. This RTC is designed to provide accurate timekeeping with minimal power consumption, making it an ideal choice for battery-powered applications or systems where maintaining precise time is crucial.

Featuring an I2C serial interface for easy integration into a wide range of systems, the DS1343D-33+T&R offers a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This additional memory space can be used to store data that must be preserved during power loss events, ensuring the integrity and recovery of critical information.

The device operates over the standard industrial temperature range of -40°C to +85°C, providing reliable performance in harsh environments. The DS1343D-33+T&R is also designed with an automatic backup switching circuitry that allows it to seamlessly transition to backup power when the primary power source fails, without any interruption to the clock function.

Key features of the DS1343D-33+T&R include:

  • Accurate timekeeping with a temperature-compensated crystal oscillator.
  • Low power consumption suitable for battery-operated devices.
  • 56 bytes of non-volatile SRAM for data storage.
  • I2C serial interface for straightforward system integration.
  • Automatic backup power switching to maintain timekeeping during power failures.
  • Industrial temperature range compatibility.

The DS1343D-33+T&R is available in a compact, surface-mount package and is supplied on tape and reel (T&R) for automated assembly processes. This makes it an excellent choice for mass production environments where efficiency and reliability are key concerns.

Whether you are designing consumer electronics, industrial control systems, or portable medical devices, the Maxim Integrated DS1343D-33+T&R provides a robust and reliable timekeeping solution that can help to ensure the accuracy and stability of your system's time-related functions.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6998 $58.4990
11+ $9.5998 $105.5978
17+ $9.2998 $158.0966
23+ $8.9998 $206.9954
29+ $8.6999 $252.2971
39+ $7.7999 $304.1961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,315 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess