EN
  • EN
  • DE

DS1486-120+

Part No DS1486-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32-EDIP / Real Time Clock Parallel 128Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timekeeper/Alarm 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 4mA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 773021-DS1486-120+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1486
Introduction Date August 02, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1486-120+ CAD Model

Description

The DS1486-120+ from Maxim Integrated is a robust, full-function timekeeper RAM designed to provide a comprehensive solution for system timekeeping and memory requirements. This product is an integrated package that combines a wealth of features including a real-time clock, alarm, watchdog timer, battery-backed nonvolatile (NV) RAM, power-fail control, and a microprocessor monitor.

Key Features

  • Integrated Real-Time Clock (RTC): The DS1486-120+ features a highly accurate RTC with calendar functionality, ensuring precise time and date tracking over a wide temperature range.
  • Watchdog Timer: A built-in watchdog timer helps to reset the system in case of a software fault or other malfunction, enhancing system reliability.
  • Battery-Backed NV RAM: The device includes 128k x 8 bits of NV RAM, which is maintained by an onboard lithium battery. This ensures data retention without external power for the long term.
  • Microprocessor Monitor: This feature provides support for microprocessor-based systems by monitoring the supply voltage and asserting a reset if necessary.
  • Power-Fail Control: The DS1486-120+ includes a power-fail control circuit that automatically switches to the battery when external power is lost, ensuring uninterrupted operation.

Applications

The DS1486-120+ is ideal for a variety of applications that require reliable timekeeping and data storage through power cycles. These applications include industrial systems, embedded computing, telecommunications, and any other systems that need to maintain accurate time or preserve critical data during power loss.

Technical Specifications

Operating within a voltage range of 4.5 to 5.5 volts and a temperature range of -40°C to +85°C, the DS1486-120+ is a versatile component that ensures stable performance across different environments. The device is provided in a 32-pin EDIP (Encapsulated Dual Inline Package) or surface-mount package, making it suitable for a wide range of PCB layouts.

Ordering Information

The DS1486-120+ is available for order through Maxim Integrated's distribution network. Detailed datasheets and additional resources can be accessed online to assist with integration and design considerations.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess