EN
  • EN
  • DE

DS1553P-100

Part No DS1553P-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC RAM Y2K 5V 100NS 34-PCM / Real Time Clock Parallel 8Kbyte Clock/Calendar/Watchdog Timekeeper 34-Pin PowerCap Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 3V
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773033-DS1553P-100
Popularity Medium
Supply and Demand Status Limited
Family Name DS1553
Introduction Date July 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1553P-100 CAD Model

Description

Maxim Integrated DS1553P-100: Timekeeping RAM with Battery Backup

The DS1553P-100 is a high-quality timekeeping RAM product from Maxim Integrated, known for its reliability and precision. This device integrates a full-function, binary-coded decimal (BCD) clock/calendar, 256 bytes of NV SRAM, and a power-fail switch circuit into a single monolithic chip. The DS1553P-100 is designed to provide a complete solution for timekeeping and data storage that is protected against power loss, making it an ideal choice for a wide range of applications in data logging, industrial control systems, and network hardware.

One of the key features of the DS1553P-100 is its long-lasting lithium battery, which ensures that the clock and RAM can maintain data for over 10 years in the absence of external power. The device operates in a wide voltage range from 2.7V to 3.6V, which allows for flexibility in system power supply design. Furthermore, the DS1553P-100 offers a precision temperature-compensated crystal oscillator, ensuring accurate timekeeping over a broad temperature range.

The DS1553P-100 is housed in a 28-pin EDIP (Encapsulated Dual Inline Package) and is characterized for operation over the industrial temperature range of -40°C to +85°C. Its nonvolatile RAM is accessible in the same manner as a conventional SRAM, but it will retain data without external power. The clock/calendar provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.

Additional features of the DS1553P-100 include a programmable alarm and interrupt function, which can be set to trigger on a per-second, per-minute, hourly, daily, or monthly basis. This versatility makes it possible to use the DS1553P-100 for real-time event scheduling and monitoring. It also supports a power-fail write-protection mechanism that automatically switches to the battery supply during a power failure and write-protects the memory, ensuring data integrity.

Overall, the Maxim Integrated DS1553P-100 is a robust and comprehensive timekeeping solution that offers unmatched durability and performance for systems that require accurate timekeeping and data retention in the face of power uncertainty.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4056 $66.8112
5+ $27.4098 $137.0490
7+ $26.5532 $185.8724
9+ $25.6967 $231.2703
12+ $24.8401 $298.0812
16+ $22.2705 $356.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess