EN
  • EN
  • DE

DS1615

Part No DS1615
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC TEMP RECORDER SER 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Temperature Recorder
Features Alarm, Leap Year, Unique ID, Y2K
Memory Size 32B
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Voltage - Supply 4V ~ 5.5V
Voltage - Supply, Battery 2.7V ~ 4.95V
Current - Timekeeping (Max) 0.5µA @ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DS1615
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586181-DS1615
Ultra Librarian 3D Model Ultra Librarian DS1615 CAD Model

Description

Maxim Integrated DS1615: Ultra-Low Power Temperature Logger

The DS1615 from Maxim Integrated is a robust, ultra-low power temperature logger designed for precise temperature monitoring and recording over a wide range of applications. This high-accuracy device is ideal for situations where long-term data collection is required without frequent maintenance or power replacement.

Key Features

  • Temperature Range: Capable of measuring temperatures from -40°C to +85°C, the DS1615 is suited for a variety of harsh environments.
  • High Accuracy: With an accuracy of ±0.5°C, users can trust the data collected for critical applications.
  • Memory Capacity: It includes a nonvolatile memory which can store up to 2048 temperature readings, ensuring a substantial amount of data before the need to offload.
  • Long Battery Life: The device operates on a lithium battery, which can support data logging for up to 10 years, making it a reliable choice for long-term deployments.
  • Communication: Data retrieval is simple through a serial interface, which allows for easy integration with existing systems.
  • Programmable: Users can program the sampling rate and start time, providing flexibility to match specific monitoring requirements.

Applications

The DS1615 is versatile and can be utilized in a wide array of applications including:

  • Environmental monitoring
  • Food and pharmaceutical transport
  • HVAC system logging
  • Industrial process monitoring

Conclusion

Maxim Integrated's DS1615 temperature logger is an indispensable tool for professionals needing dependable and precise temperature data logging. With its ultra-low power consumption, high accuracy, and large memory capacity, it stands out as a top choice for a variety of critical monitoring tasks. The DS1615 is not only a testament to Maxim Integrated's commitment to quality but also to the innovation in the field of environmental monitoring technology.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess