EN
  • EN
  • DE
  • IT

DS1722S+

Part No DS1722S+
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description DS1722 Series 5.5 V Surface Mount Digital Temperature Sensor - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.5 mm
Interface SPI
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.65 V
Min Supply Voltage (DC) 2.6 V
Nominal Supply Current 500 µA
Number of Bits 12
Number of Pins 8
Operating Supply Current 500 µA
Operating Supply Voltage 5.5 V
Output Type Digital, SPI
Output Voltage 1.26 V
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.5 B
RoHS Compliant
Width 4 mm
Win Source Part Number 1032186-DS1722S+
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1722S+ CAD Model

Description

Maxim Integrated DS1722S+ Digital Thermometer

The DS1722S+ from Maxim Integrated is a high-precision digital thermometer that provides temperature readings with a resolution of 9 to 12 bits, depending on the configuration. This versatile sensor is designed for a broad range of applications, from industrial systems to consumer electronics, ensuring accurate temperature monitoring in various environments.

The DS1722S+ operates over a temperature range of -55°C to +125°C, making it suitable for extreme conditions. It communicates via a 2-wire serial interface, which is compatible with SPI and QSPI protocols, allowing for easy integration into most microcontroller-based systems. The device also features a low-power standby mode, which significantly reduces power consumption when the temperature measurements are not required continuously.

One of the key advantages of the DS1722S+ is its user-programmable resolution. Users can select the desired resolution from 9 to 12 bits to balance the trade-off between measurement resolution and conversion time. At the highest resolution of 12 bits, the DS1722S+ provides a temperature reading increment of 0.0625°C, offering precise temperature control for sensitive applications.

The device comes in a compact SO (Small Outline) package, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh conditions, and its digital output eliminates the need for analog-to-digital conversion, simplifying the system design.

For engineers and developers looking for an accurate and reliable temperature sensing solution, the Maxim Integrated DS1722S+ digital thermometer is an excellent choice. Its high level of integration, combined with its ease of use and programmability, make it a go-to component for temperature monitoring and control in a wide array of products.

You May Also Be Interested in

Sensirion AG
SENSOR HUMI/TEMP 3V I2C 1.8% SMD
Lowest to $10.6080
ABLIC U.S.A. Inc.
SENSOR ANALOG -55C-130C WLP-4B / Temperature Sensor Analog, Local -55°C ~ 130°C -11.77mV/°C WLP-4B
Need more? Email Us
Microchip Technology
Factory programmed temperature switch, active high, push
Lowest to $2.1940
Sensirion AG
Lowest to $416.0000
Sensirion AG
Humidity/Temperature Sensor Digital Serial (I2C)
Lowest to $6.0666
Microchip Technology
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL 0C-65C HSNT8-A / Temperature Sensor Digital, Local 0°C ~ 65°C 0.0625°C HSNT-8-A
Lowest to $1.1532
Silicon Labs
SENS HUMI/TEMP 3.6V PWM 3% 6DFN
Lowest to $114.9868
Sensirion AG
Humidity/Temperature Sensor Digital Serial (2-Wire, I2C) 4-Pin SIP T/R / SENSOR HUMID/TEMP 5V DIGITAL MOD
Lowest to $608.4776

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess