EN
  • EN
  • DE

DS1744-070

Part No DS1744-070
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026591-DS1744-070
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1744-070 CAD Model

Description

Maxim Integrated DS1744-070 Nonvolatile Timekeeping RAM

The Maxim Integrated DS1744-070 is a highly integrated, full-featured memory and timekeeping solution designed for applications requiring durable and reliable nonvolatile storage with a built-in real-time clock (RTC). This component combines 256k NV SRAM with a lithium energy source and a quartz crystal, all enclosed within a 34-pin PowerCap Module (PCM) package, ensuring long-term data retention and precise timekeeping, even during power loss.

The DS1744-070's nonvolatile SRAM offers 32KB x 8 of memory, providing ample space for critical data storage that needs to be preserved across power cycles. This data is automatically protected by the onboard lithium battery when external power is lost, ensuring data integrity and preventing the need for external backup batteries.

One of the standout features of the DS1744-070 is its integrated real-time clock, which maintains accurate timekeeping with a precision of seconds, minutes, hours, day, date, month, and year. The clock is designed to be accurate up to the year 2100, including leap year compensation. The timekeeping function is powered by the onboard battery as well, which means that it continues to run even when the main power supply is interrupted.

Communication with the DS1744-070 is facilitated through a simple multiplexed byte-wide interface, making it easy to integrate into a variety of systems without the need for complex interfacing. This accessibility is further enhanced by the device's compatibility with JEDEC standard byte-wide SRAMs, allowing for straightforward upgrades to existing designs.

The device also features a programmable watchdog timer, which can be used to reset an unresponsive system, and an alarm function that can be set to a specific time and date. Both features add an extra layer of reliability and functionality to systems that require autonomous operation and monitoring.

Overall, the Maxim Integrated DS1744-070 is a robust and reliable choice for systems that need to maintain accurate time and preserve critical data through unexpected power outages. Its combination of nonvolatile memory, real-time clock, and additional features make it a versatile component suitable for a wide range of industrial, telecommunications, and embedded system applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Holystone
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.2312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess