EN
  • EN
  • DE

DS17485S-5

Part No DS17485S-5
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 4KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Max) 3mA @ 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number DS17485
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586266-DS17485S-5
Ultra Librarian 3D Model Ultra Librarian DS17485S-5 CAD Model

Description

Maxim Integrated DS17485S-5 Real-Time Clock

The Maxim Integrated DS17485S-5 is a high-precision, full-featured real-time clock (RTC) module that provides a comprehensive timekeeping solution for a wide range of applications. Designed with versatility in mind, this RTC module integrates a quartz crystal and a lithium battery into a single 24-pin encapsulated DIP (Dual In-line Package), making it an ideal choice for systems that require reliable timekeeping capabilities with minimal external components.

Key Features

  • Integrated Power Supply: The DS17485S-5 includes a built-in lithium battery, ensuring that timekeeping functions continue uninterrupted during power failures or when the main supply is turned off.
  • Accurate Timekeeping: With the embedded crystal oscillator, the device maintains accurate time and date information, including seconds, minutes, hours, day, date, month, and year, with leap year compensation valid up to the year 2100.
  • Multiple Interfaces: The device supports both serial and parallel user interfaces, providing flexibility for integration with a variety of microprocessor systems.
  • Programmable Alarm: A programmable alarm function allows users to set up time-based alerts, which can be used to schedule events or wake up the system from a low-power state.
  • Extended Operating Temperature: The module is designed to operate over an industrial temperature range, making it suitable for demanding environments.

Applications

The DS17485S-5 is an ideal RTC solution for applications that require precise timekeeping and data retention during power loss. Its robust feature set makes it suitable for:

  • Embedded Systems
  • Industrial Control Systems
  • Utility Meters
  • Point of Sale (POS) Terminals
  • Data Loggers
  • Medical Devices

Technical Specifications

The DS17485S-5 offers a wide voltage range, typically from 4.5V to 5.5V, and a low-power consumption design, which is critical for battery-backed applications. The device's encapsulation ensures long-term reliability, and its built-in battery has a shelf life that ensures years of service without the need for maintenance or battery replacement.

With its combination of features, the Maxim Integrated DS17485S-5 stands out as a robust and reliable component for any design requiring an RTC. Its ease of integration, coupled with Maxim's reputation for quality, makes it a go-to choice for engineers and designers looking to add real-time clock functionality to their projects.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7622 $58.8110
12+ $9.6511 $115.8132
19+ $9.3495 $177.6405
26+ $9.0480 $235.2480
34+ $8.7463 $297.3742
45+ $7.8415 $352.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess