EN
  • EN
  • DE

DS1812-10+T&R

Part No DS1812-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.35V P-P 10% TO92-3 / Processor Supervisor 4.35V 1 Active High/Push-Pull 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 773124-DS1812-10+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1812
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1812-10+T&R CAD Model

Description

Maxim Integrated's DS1812-10+T&R Product Overview

The DS1812-10+T&R from Maxim Integrated is a robust, precision microprocessor (µP) supervisory circuit designed to monitor the power supply and temperature of a microprocessor, microcontroller, or other digital system. It provides a crucial safeguard for systems that require high reliability and operational integrity, ensuring that your digital systems are running within safe parameters at all times.

This device features a factory-trimmed temperature threshold that activates the RESET output when the monitored temperature exceeds the specified limits, providing an additional layer of protection for temperature-sensitive applications. The reset signal ensures that the µP and other connected devices are reset to a known state during power-up, power-down, or if the system temperature becomes too high.

The DS1812-10+T&R operates over a wide voltage range from 2.88V to 5.5V, making it suitable for a variety of digital systems. Its active-low, open-drain RESET output remains asserted for a minimum of 150ms after VCC has risen above the reset threshold voltage, ensuring a proper system reset. This feature allows for a stable system restart without the risk of short reset pulses during power fluctuations.

Available in a tape and reel (T&R) format, the DS1812-10+T&R is ideal for automated manufacturing processes, ensuring efficient and reliable placement onto printed circuit boards. The compact SOT-223 package is space-efficient and suitable for high-density mounting, making it a versatile choice for a wide range of applications, from consumer electronics to industrial control systems.

Maxim Integrated's commitment to quality means that the DS1812-10+T&R is designed and manufactured to the highest standards. Its performance and reliability make it an essential component for system designers who require an effective µP supervisory solution.

Whether you are managing a mission-critical industrial process or designing the next generation of consumer electronics, the DS1812-10+T&R from Maxim Integrated offers the protection and peace of mind you need to ensure your systems operate smoothly and safely.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5021 $52.5735
85+ $1.2325 $104.7625
130+ $1.1940 $155.2200
175+ $1.1555 $202.2125
225+ $1.1170 $251.3250
300+ $1.0014 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess