The TC7PG14FU(TE85L is a single gate inverter logic integrated circuit manufactured by Toshiba Semiconductor and Storage. This device is commonly used for signal inversion and buffering in digital circuits.
Applications
- Signal Inversion
- Oscillator Circuits
- Buffering Signals
- Level Shifting (with appropriate biasing)
- Simple Logic Functions
Features
- Single Inverter Gate
- Wide Operating Voltage Range: 1.65 V to 5.5 V
- High-Speed Operation: tpd = 3.8 ns (typical) at VCC = 5 V
- Low Power Consumption: ICC = 1 μA (maximum) at VCC = 5.5 V
- Output Drive Capability: ±8 mA at VCC = 5 V
- Package: US8
- Operating Temperature Range: -40°C to 85°C
Benefits
- Provides a simple and reliable solution for inverting digital signals.
- Offers high-speed performance for demanding applications.
- Minimizes power consumption, extending battery life in portable devices.
- Enables driving moderate loads with its output drive capability.
- Small US8 package saves board space.
Additional Details
The TC7PG14FU(TE85L utilizes advanced CMOS technology for low power and high speed. The device's wide operating voltage range makes it compatible with various logic families. The US8 package is a small surface-mount package that is easy to assemble. This inverter can be used to create simple oscillators, buffers, and other logic functions. The input is designed with hysteresis to improve noise immunity. The output is rail-to-rail, providing a full logic swing. The propagation delay varies with supply voltage and load capacitance.