EN
  • EN
  • DE

DS1815R-10-U

Part No DS1815R-10-U
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC ECONORST 3.3V P-P 10% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number DS1815
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917373-DS1815R-10-U
Ultra Librarian 3D Model Ultra Librarian DS1815R-10-U CAD Model

Description

Maxim Integrated DS1815R-10-U MicroMonitor Chip

The Maxim Integrated DS1815R-10-U is a highly reliable, compact micromonitor chip designed to safeguard system integrity during power-up, power-down, and brown-out conditions. This essential component is engineered to monitor the system voltage and automatically reset the processor when necessary, ensuring a proper startup and protection against voltage anomalies.

Key Features:

  • Precision Monitoring: With precise voltage monitoring capabilities, the DS1815R-10-U ensures that the system operates within safe voltage levels, providing a stable and reliable environment for sensitive electronic components.
  • Programmable Reset Timeout: It offers a programmable timeout feature that allows designers to set the duration of the reset signal according to the specific needs of their system.
  • Low Power Consumption: Designed for efficiency, the micromonitor consumes minimal power, making it ideal for battery-operated and portable applications where power conservation is critical.
  • Compact SOT-23 Packaging: The device comes in a small-outline transistor (SOT-23) package, which is perfect for space-constrained applications. This package is not only space-efficient but also allows for easy integration into a wide range of electronic systems.
  • Wide Operating Temperature Range: The DS1815R-10-U operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications:

The versatility of the DS1815R-10-U makes it suitable for a multitude of applications, including:

  • Embedded Systems
  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Industrial Controllers

Implementing the Maxim Integrated DS1815R-10-U in your system design not only provides an extra layer of protection but also contributes to the overall robustness and longevity of your product. Whether you are developing consumer electronics, industrial solutions, or high-performance computing platforms, the DS1815R-10-U is a smart choice for maintaining system integrity and performance.

For detailed specifications and application notes, or to request samples, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess