EN
  • EN
  • DE
  • IT

DS1863E+

Part No DS1863E+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Burst-Mode PON Controller With Integrated Monitoring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Controller
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Operating Supply Current 5mA
Current - Bias 1.2mA
Operating Temperature Range -40°C ~ 95°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Mounting SMD
Win Source Part Number 1169019-DS1863E+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS1863
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1863E+ CAD Model

Description

The DS1863E+ from Maxim Integrated is an advanced, integrated monitoring solution designed specifically for the telecommunications industry. This versatile IC provides a comprehensive suite of features that make it an essential component for network management and maintenance.

Key Features

  • Multi-Function Capability: The DS1863E+ combines several monitoring functions in one package, including voltage, temperature, and current monitoring, which simplifies the design and reduces the need for multiple discrete components.
  • High Accuracy: With precision measurement capabilities, the DS1863E+ ensures accurate monitoring of critical parameters, which is vital for the reliable operation of telecom equipment.
  • Programmable Alarms: The device features programmable alarm thresholds that trigger alerts when parameters exceed predefined limits, enabling proactive maintenance and prevention of potential issues.
  • Communication Interface: Equipped with an I²C-compatible 2-wire serial interface, the DS1863E+ allows for easy integration with microcontrollers and other digital systems for data logging and remote monitoring.
  • Power Supply Monitoring: It includes power supply monitoring with a reset function to ensure that the system operates within the safe voltage range, enhancing the overall system stability and reliability.

Applications

The DS1863E+ is ideal for a range of applications within the telecom sector, including:

  • Network Routers and Switches
  • Base Stations
  • Remote Radio Heads
  • DSLAMs (Digital Subscriber Line Access Multiplexers)
  • Optical Network Terminals

Reliability and Support

Maxim Integrated's commitment to quality ensures that the DS1863E+ is manufactured to the highest standards, providing reliable performance in demanding telecom environments. Technical support and comprehensive documentation are available to assist with integration and troubleshooting.

Environmental and Regulatory Compliance

The DS1863E+ complies with industry-standard environmental regulations, ensuring compatibility with eco-friendly designs and contributing to the sustainability goals of modern telecommunications infrastructure.

You May Also Be Interested in

Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244
Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Maxim Integrated
2.5G BM LASER PON TXRX
Lowest to $9.1458
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $6.0359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7612 $61.6420
80+ $1.4451 $115.6080
120+ $1.4000 $168.0000
170+ $1.3548 $230.3160
215+ $1.3096 $281.5640
290+ $1.1742 $340.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess