EN
  • EN
  • DE

DS1869S-100+T&R

Part No DS1869S-100+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT DALLST 3V 100K 8SOIC / Digital Potentiometer 100kOhm 64POS Non-Volatile Linear 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Dallastat
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Interface Pushbutton, Serial
Memory Type Non-Volatile
Operating Supply Voltage ±2.7 V ~ 8 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773176-DS1869S-100+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1869
Introduction Date November 20, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1869S-100+T&R CAD Model

Description

Maxim Integrated DS1869S-100+T&R Digital Potentiometer

The DS1869S-100+T&R from Maxim Integrated is a versatile and innovative digital potentiometer that offers electronic adjustment capabilities to a variety of applications. This component is part of the industry-leading portfolio of integrated circuits designed to provide precision and reliability in digital potentiometry. The DS1869S-100+T&R is particularly well-suited for applications requiring variable resistance adjustments, such as volume control, gain control, and line impedance matching.

Key Features

  • Resistance Value: The DS1869S-100+T&R offers a resistance of 100kΩ, which can be adjusted digitally, ensuring precise control over the resistance settings.
  • Resolution: With 256-position resolution, this digital potentiometer provides fine adjustment increments, allowing for smooth transitions and accurate setting of the resistance value.
  • Interface: It features an easy-to-use 3-wire serial interface, making it simple to integrate into a wide range of electronic systems.
  • Supply Voltage: The device operates on a supply voltage ranging from 3V to 5V, making it compatible with most common logic levels and suitable for both battery-powered and line-powered applications.
  • Packaging: Supplied in a surface-mount SOIC-8 package, the DS1869S-100+T&R is designed for automated assembly processes and is available in tape and reel (T&R) for efficient handling and manufacturing.
  • Non-Volatile Memory: It incorporates non-volatile (NV) memory to store the last position before power-down, ensuring the potentiometer maintains its setting between power cycles.

Applications

The DS1869S-100+T&R is suitable for a variety of applications where digital control of resistance is required. It is commonly used in:

  • Audio equipment for volume and tone control
  • Adjustable power supplies for setting output voltages or currents
  • Line impedance matching in communication systems
  • Automotive electronics for sensor calibration

Maxim Integrated's commitment to quality and innovation is evident in the DS1869S-100+T&R digital potentiometer. It offers designers a compact, precise, and reliable solution for digitally controlled resistance applications, streamlining the design process and enhancing product performance.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess