EN
  • EN
  • DE

DS1882Z-050+T&R

Part No DS1882Z-050+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Provides Low-Noise, Low-Distortion Digital Volume Control for Dual-Supply Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Composition Potentiometer
Contact Plating Tin
Dual Supply Voltage 5 V
Interface I2C
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Current 10 µA
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Nominal Supply Current 10 µA
Number of Circuits 2
Number of Pins 16
Number of Positions 64
Number of Taps 64
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 45 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Win Source Part Number 1056111-DS1882Z-050+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1882Z-050+T&R CAD Model

Description

The DS1882Z-050+T&R from Maxim Integrated is a state-of-the-art dual-channel digital potentiometer IC, designed to provide precise and reliable control of resistance settings in a variety of applications. This compact and efficient component is a perfect solution for adjusting and calibrating system parameters electronically, without the need for mechanical potentiometer adjustments.

Key Features

  • Integrated Dual Digital Resistor: The DS1882Z-050+T&R features two digitally controlled potentiometers, which can be independently adjusted to fine-tune your circuit's performance.
  • Nonvolatile Memory: Each potentiometer setting is stored in nonvolatile memory (EEPROM), ensuring that resistance settings are preserved even when the power is turned off.
  • Wide Resistance Range: The device offers a wide resistance range from 50 ohms to 50k ohms, providing a high level of flexibility for different design requirements.
  • I²C-Compatible Interface: The IC uses an I²C-compatible serial interface, facilitating easy integration into most microcontroller-based systems for communication and control.
  • Low Temperature Coefficient: With a low temperature coefficient, the DS1882Z-050+T&R ensures stable performance across a broad temperature range.

Applications

The DS1882Z-050+T&R is designed for a wide range of applications, including but not limited to:

  • Audio equipment volume and tone control
  • Calibration and tuning of system parameters
  • Automated product testing
  • Industrial controls
  • Consumer electronics

Product Packaging

The "T&R" suffix indicates that this product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. This packaging ensures efficient handling and placement of the ICs onto printed circuit boards during high-volume production.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1882Z-050+T&R is no exception. It is manufactured to meet high standards, ensuring long-term reliability and performance in your electronic designs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,437 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess