EN
  • EN
  • DE

DS2108S+

Part No DS2108S+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI DIFF/SWITCH 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, HVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 117173-DS2108S+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2108S+ CAD Model

Description

The DS2108S+ is a sophisticated, high-performance chip from Maxim Integrated, designed to cater to a variety of applications that require reliable and efficient data transmission. This product is an integral part of the company's commitment to providing innovative solutions for digital communications and data management.

Key Features

  • High-Speed Operation: The DS2108S+ is built to support fast data rates, ensuring quick and efficient data transfer, which is essential for modern digital applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this product operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • Robust Interface: The chip features a durable interface that can withstand the rigors of intense operational environments, ensuring consistent performance and longevity.
  • Versatile Connectivity: It offers flexible connectivity options, making it compatible with a wide range of devices and systems, thereby providing a versatile solution for various communication needs.

Applications

The DS2108S+ is designed for use in multiple sectors, including but not limited to:

  • Telecommunications
  • Data Centers
  • Industrial Control Systems
  • Networking Equipment
  • Consumer Electronics

Reliability and Quality

Maxim Integrated is known for its commitment to quality and the DS2108S+ is no exception. It is manufactured to meet the highest standards, ensuring reliability and performance. The product is rigorously tested to withstand extreme conditions, providing peace of mind for critical applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation provided by Maxim Integrated. This will offer comprehensive insights into the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration into your projects.

With its combination of speed, efficiency, and versatility, the DS2108S+ from Maxim Integrated stands out as a superior choice for your data transmission needs.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess