EN
  • EN
  • DE

DS2109S/TR

Part No DS2109S/TR
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI PLUG/PLAY 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Type SCSI
Number of Terminations 18
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 080703-DS2109S/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2109S/TR CAD Model

Description

The DS2109S/TR from Maxim Integrated is a robust and versatile telecommunications interface chip designed to simplify the design of T1, E1, and J1 network interface cards and equipment. This product is part of Maxim's extensive line of integrated circuits that cater to the needs of the telecommunications industry.

Key Features

  • High Integration: The DS2109S/TR integrates transceiver functions for T1, E1, and J1 interfaces, which helps reduce component count and board space.
  • Flexible Operation: It is designed to operate over a wide range of temperatures and has a flexible power supply range, making it suitable for various environments and applications.
  • Jitter Attenuation: The device includes onboard jitter attenuation, ensuring signal integrity and compliance with telecommunications standards.
  • Diagnostic Features: Built-in diagnostic capabilities facilitate easy maintenance and troubleshooting of network equipment.

Applications

The DS2109S/TR is ideal for a variety of applications in the telecommunications sector, including:

  • Digital Signal Processing (DSP) based systems
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Integrated Access Devices (IADs)
  • Network Interface Units (NIUs)

Product Specifications

The DS2109S/TR comes in a surface-mount package, which is suitable for automated assembly processes. It also features a standard operating temperature range, making it reliable for use in various global regions and climates.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "/TR", which facilitates efficient handling and placement during the manufacturing process. For detailed ordering information and to request samples, customers should visit Maxim Integrated's official website or contact an authorized distributor.

Conclusion

Maxim Integrated's DS2109S/TR is a high-performance telecommunications interface solution that offers reliability, integration, and ease of use for designers and engineers. Its robust feature set and diagnostic capabilities make it a go-to choice for developing advanced telecommunications equipment.

You May Also Be Interested in

Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1866 $84.5598
5+ $23.1277 $115.6385
8+ $22.4047 $179.2376
11+ $21.6817 $238.4987
14+ $20.9586 $293.4204
19+ $18.7907 $357.0233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess