EN
  • EN
  • DE

TJA1043TK/1Y

Part No TJA1043TK/1Y
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 14HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 14-HVSON (3x4.5)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 14-VDFN Exposed Pad
Case / Package 14-HVSON (3x4.5)
Family Name TJA1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14111-1, 568-14111-2, TJA1043TK/1Y-ND, 935303528518, 568-14111-6
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899657-TJA1043TK/1Y
Ultra Librarian 3D Model Ultra Librarian TJA1043TK/1Y CAD Model

Description

The NXP TJA1043TK/1Y is a high-speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking, it is compliant with the ISO 11898-2:2016 standard and offers a wide range of features that ensure robust communication in the harsh automotive environment.

This transceiver is part of NXP's high-performance TJA1043 series and comes in a small leadless HVSON14 package. The TJA1043TK/1Y is designed to provide a reliable solution for data transmission rates up to 1 megabit per second (Mbps), making it suitable for a variety of applications within the vehicle, such as powertrain, chassis, safety, driver assistance, and infotainment systems.

Key Features:

  • ISO 11898-2:2016 compliant for high reliability.
  • Supports CAN FD for faster data communication.
  • Low-power mode with remote wake-up capability for energy efficiency.
  • Transmit Data (TXD) dominant time-out function to prevent bus lines from being stuck at a dominant level.
  • Under-voltage detection to ensure stable operation under varying power supply conditions.
  • Thermal protection to safeguard the device from overheating.
  • Electrostatic discharge (ESD) protection for enhanced robustness.

The TJA1043TK/1Y is designed with a focus on fail-safe operation, featuring a Silent mode in which the transmitter is disabled, allowing for safe diagnostic or configuration mode operations. Additionally, it has an integrated differential receiver with high common-mode rejection, which provides increased immunity to electromagnetic interference (EMI) and improved signal integrity on the CAN bus.

Overall, the NXP TJA1043TK/1Y is an optimal choice for automotive and industrial applications where a robust, high-speed communication network is essential. Its advanced features ensure reliable performance and connectivity, making it a cornerstone component in modern vehicle networks.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6891 $51.6825
155+ $0.6455 $100.0525
245+ $0.6237 $152.8065
345+ $0.5800 $200.1000
450+ $0.5582 $251.1900
560+ $0.5364 $300.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,834 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess