EN
  • EN
  • DE

DS2118MB

Part No DS2118MB
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT-3 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 101644-DS2118MB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2118MB CAD Model

Description

The DS2118MB is a high-performance, versatile microcontroller-based, single-chip solution from Maxim Integrated, designed to cater to the demanding needs of complex telecommunications applications. This robust device integrates multiple features, making it an ideal choice for designers looking to streamline development and enhance the functionality of their systems.

Key Features

  • High-Speed Operation: The DS2118MB operates efficiently at high speeds, ensuring rapid data processing and communication, which is crucial for real-time applications.
  • Integrated Functionality: It comes with an array of built-in features, including a T1/J1 single-chip transceiver, which simplifies design and reduces the need for additional components.
  • Flexible Interface Options: The device supports a variety of interfaces, allowing for seamless integration with existing systems and ease of connectivity with other peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2118MB minimizes power usage, making it suitable for applications where energy conservation is a priority.
  • Robust Design: The chip is engineered to withstand harsh operating conditions, ensuring reliability and longevity in deployment.

Applications

The DS2118MB is ideally suited for a range of telecommunications applications, including but not limited to:

  • Telecom Switching Systems
  • Wireless Base Stations
  • Network Routers and Bridges
  • Channel Service Units/Data Service Units (CSU/DSUs)
  • Integrated Access Devices (IADs)

Technical Specifications

Parameter Specification
Supply Voltage 3.3V ±5%
Operating Temperature 0°C to +70°C
Package Type 80-pin MQFP (Quad Flatpack)

With its amalgamation of performance, integration, and reliability, the DS2118MB from Maxim Integrated stands as a top-tier component for developers aiming to enhance their telecommunication solutions with cutting-edge technology.

You May Also Be Interested in

Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,049 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess