EN
  • EN
  • DE

UCC5619MWP

Part No UCC5619MWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 27
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 1116156-UCC5619MWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5619MWP CAD Model

Description

Introducing the UCC5619MWP SCSI Terminator from Texas Instruments

The UCC5619MWP by Texas Instruments is a cutting-edge SCSI (Small Computer System Interface) terminator designed for high-performance data transmission systems. This device is specifically tailored to facilitate reliable communication in SCSI bus lines, ensuring that signal reflections are minimized to maintain data integrity during high-speed operations.

Key Features of the UCC5619MWP

  • Compatibility: The UCC5619MWP is compatible with a wide range of SCSI standards, including SCSI-1, SCSI-2, and Ultra SCSI (Fast-20) applications. This versatility ensures that it can be integrated into various system architectures without compatibility concerns.
  • Hot-Plugging Support: Designed with hot-plugging capabilities, this terminator allows for devices to be added or removed from the SCSI bus without the need to power down the entire system, providing flexibility and minimizing downtime.
  • Low Power Dissipation: The device is optimized for low power consumption, which not only conserves energy but also reduces the thermal footprint within the system, enhancing overall reliability and longevity.
  • Multi-mode Operation: It supports both LVD (Low Voltage Differential) and SE (Single-Ended) modes, automatically detecting the operating mode to provide the correct termination.
  • High-quality Build: Encased in a 28-pin wide-body plastic SOIC package, the UCC5619MWP is built for durability and robust performance in a variety of operating conditions.

Technical Specifications

The UCC5619MWP operates over a wide temperature range and is designed with 9 lines of termination resistors to match the impedance of the cable. With a terminator active indicator, users can easily monitor the status of the device. The terminator is also equipped with a disable feature that allows unused devices to be powered down, further conserving power.

Applications

With its advanced features, the UCC5619MWP is ideal for a range of applications, including servers, workstations, RAID systems, storage arrays, and other SCSI-based peripherals. Its robust design ensures that it can handle the demands of professional IT environments where consistent performance and reliability are paramount.

For developers and system integrators looking for a high-quality SCSI terminator, the UCC5619MWP from Texas Instruments is an excellent choice that delivers performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
Multimode SCSI 9 Line Terminator
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4974 $52.4818
17+ $6.1517 $104.5789
26+ $5.9594 $154.9444
35+ $5.7672 $201.8520
45+ $5.5750 $250.8750
61+ $4.9982 $304.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess