The BU74HC139F is a high-speed CMOS decoder/demultiplexer manufactured by Rohm Semiconductor. This device contains two independent 2-to-4 line decoders. Each decoder accepts two binary weighted inputs (A0 and A1) and enables one of the four outputs (Y0-Y3) based on these inputs. The device features high noise immunity and low power consumption, making it suitable for a variety of digital logic applications.
Applications
- Memory addressing
- Data routing
- Address decoding in microprocessor systems
- Logic circuit multiplexing
- LED display drivers
Features
- High-speed operation: tpd = 13ns (typ.) at VCC = 5V
- Low power consumption: ICC = 4µA (max.) at VCC = 5V
- High noise immunity
- Wide operating voltage range: 2V to 6V
- Two independent 2-to-4 line decoders
- Enable inputs for device selection
Benefits
- Fast switching speeds for high-performance applications
- Energy efficient for portable and battery-powered devices
- Reliable operation in noisy environments
- Versatile compatibility with different logic levels
- Flexible design with independent decoders
- Easy device selection with enable inputs
Additional Details
The BU74HC139F offers a cost-effective solution for decoding and demultiplexing applications. Its high-speed performance and low power consumption make it an excellent choice for both high-performance and portable systems. The wide operating voltage range allows for seamless integration into various digital circuits. The device is available in a small outline package (SOP), making it suitable for space-constrained applications. Rohm Semiconductor provides detailed datasheets and application notes to support designers in utilizing the BU74HC139F effectively. This decoder/demultiplexer enhances the functionality and efficiency of digital logic circuits in a wide range of electronic devices.