EN
  • EN
  • DE

DS21348GN+

Part No DS21348GN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU T1/E1/J1 3.3V 49-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 49-CSBGA (7x7)
Win Source Part Number 143586-DS21348GN+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21348GN+ CAD Model

Description

The DS21348GN+ from Maxim Integrated is a highly integrated, robust serial communication chip designed to facilitate E1/T1/J1 connections in telecommunication applications. This versatile transceiver is a critical component for network infrastructure, enabling reliable data transfer over long distances. The DS21348GN+ is engineered to provide a seamless interface for digital network services, ensuring efficient and secure data communication.

Key Features

  • Multi-Protocol Support: The chip is compatible with E1, T1, and J1 protocols, making it a versatile choice for various telecommunications standards.
  • Integrated Line Interface: It boasts an integrated line interface unit (LIU) that simplifies design and reduces the need for additional components.
  • Crystal-Less Jitter Attenuator: The on-chip jitter attenuator eliminates the need for an external crystal and helps maintain signal integrity.
  • Programmable Features: Several aspects of the chip's operation, including pulse shapes and amplitudes, can be programmed to suit specific application requirements.
  • Diagnostic and Monitoring Capabilities: Built-in diagnostic features and monitoring capabilities facilitate troubleshooting and ensure consistent performance.

Applications

The DS21348GN+ is ideal for a wide range of applications in the telecommunications industry, including:

  • Digital cross-connect systems
  • Channel service units (CSUs)
  • Data service units (DSUs)
  • Integrated services digital network (ISDN) terminals
  • Signal conversion and multiplexing equipment

Technical Specifications

Some of the technical specifications of the DS21348GN+ include:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Pin SSOP (Shrink Small Outline Package)
  • Lead-Free and RoHS Compliant

The DS21348GN+ exemplifies Maxim Integrated's commitment to providing high-quality, reliable components for the telecommunications sector. By integrating advanced features and maintaining flexibility in protocols and applications, this chip stands as an essential building block for modern communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess