EN
  • EN
  • DE

KSZ8893MBLI

Part No KSZ8893MBLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SW 3PORT 3.3V 100BGA / Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-FX/T/TX
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 120mA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 100-LFBGA
Base Product Number KSZ8893
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-3575
Standard Package 260
Win Source Part Number 1322300-KSZ8893MBLI
Ultra Librarian 3D Model Ultra Librarian KSZ8893MBLI CAD Model

Description

Microchip Technology's KSZ8893MBLI Integrated Ethernet Switch

The KSZ8893MBLI is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity and management in a wide range of applications. This robust networking solution is particularly suited for use in embedded systems, industrial automation, automotive, and consumer electronics, offering a seamless interface for the connection of multiple Ethernet-enabled devices.

At the heart of the KSZ8893MBLI lies a sophisticated switch core, with three ports that support 10/100Mbps speeds. Two of these are MAC (Media Access Control) ports, while the third is a PHY (Physical Layer) port, providing a versatile mix of interfaces for different network configurations. The switch is optimized for low power consumption and small form factor, making it an ideal choice for compact and power-sensitive applications.

One of the key features of the KSZ8893MBLI is its support for QoS (Quality of Service) with advanced traffic management capabilities. This includes the ability to prioritize traffic to ensure that critical network data is transmitted efficiently, improving overall network performance. Additionally, the product offers robust security features such as MAC address filtering and management VLAN, which provide an additional layer of network protection.

The KSZ8893MBLI also comes with a user-friendly management interface, including an I2C/SPI bus interface for configuration and management tasks. This allows for easy integration into existing network infrastructures and simplifies the management of network settings and diagnostics.

For developers and system integrators, Microchip Technology provides comprehensive support for the KSZ8893MBLI, including detailed datasheets, application notes, and reference designs. This support ensures that integrating the KSZ8893MBLI into your project or product is as straightforward and efficient as possible.

In summary, the KSZ8893MBLI from Microchip Technology is a feature-rich, compact, and energy-efficient Ethernet switch that is well-suited for a variety of networking applications. Its combination of performance, power efficiency, and advanced features make it a smart choice for your next network-connected design.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1134 $60.4536
9+ $12.4007 $111.6063
13+ $12.0132 $156.1716
18+ $11.6257 $209.2626
23+ $11.2382 $258.4786
30+ $10.0756 $302.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess