EN
  • EN
  • DE

DS21354LC1+

Part No DS21354LC1+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 3.3V 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Single-Chip Transceiver
Interface E1, HDLC
Number of Circuits 1
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Supply Current 75mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Includes Remote and AIS Alarm Detector / Generator
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714098-DS21354LC1+
Popularity Medium
Supply and Demand Status Balance
Family Name DS21354
Introduction Date January 27, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS21354LC1+ CAD Model

Description

Maxim Integrated's DS21354LC1+: A Robust Single-Chip T1/E1/J1 Transceiver

The DS21354LC1+ from Maxim Integrated is an exemplary solution for network equipment where space, power, and cost are critical considerations. This single-chip transceiver is designed to handle the framing and line interface for T1, E1, and J1 telecommunication standards. Its compact form and integration of multiple functions make it an ideal choice for applications such as wireless base stations, PBXs, channel banks, and routers.

Key Features

  • Integrated Design: The DS21354LC1+ integrates line interface, framer, and LIU (Line Interface Unit) for T1/E1/J1 into one chip, significantly reducing board space and simplifying design.
  • Versatility: It supports both T1 and E1/J1 applications, providing flexibility for systems that need to operate in different regions and standards.
  • Low Power Consumption: With its emphasis on power efficiency, this transceiver is suitable for power-sensitive applications.
  • Crystal-less Jitter Attenuator: The built-in jitter attenuator removes the need for an external crystal oscillator, further simplifying design and reducing cost.
  • Easy Configuration: Configuration of the device is straightforward, with options for both hardware and software modes, allowing for easy integration into existing systems.

Performance and Reliability

The DS21354LC1+ delivers reliable performance with features designed to maintain signal integrity. Its robust design includes loss of signal (LOS) detection, out-of-frame (OOF) detection, and error monitoring capabilities, ensuring that it can handle the rigors of telecommunications environments.

Applications

With its comprehensive feature set, the DS21354LC1+ is well-suited for a variety of telecommunications applications, including:

  • Wireless Base Stations
  • Network Routers and Switches
  • Digital Loop Carriers
  • Channel Banks
  • Integrated Access Devices
  • PBX Systems

Maxim Integrated's DS21354LC1+ transceiver offers a high level of integration, performance, and reliability for designers looking to implement T1/E1/J1 interfaces in their products. Its small footprint, combined with its low power consumption and flexible configuration options, makes it a compelling choice for a wide range of telecommunications applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7762 $53.5524
5+ $21.9702 $109.8510
8+ $21.2836 $170.2688
10+ $20.5971 $205.9710
13+ $19.9105 $258.8365
17+ $17.8508 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess