EN
  • EN
  • DE

NVMFD6H852NLWFT1G

Part No NVMFD6H852NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 7A/25A 8DFN DL / N-Channel 80 V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 7A, 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 25.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2V @ 26µA
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 521 pF @ 40 V
Power Dissipation (Max) 3.2W, 38W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Case / Package 8-PowerTDFN
Base Product Number NVMFD6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFD6H852NLWFT1GOSCT,NVMFD6H852NLWFT1GOSDKR,NVMFD6H852NLWFT1GOS,NVMFD6H852NLWFT1GOSTR,NVMFD6H852NLWFT1GOS-ND
Standard Package 1,500
Win Source Part Number 1324168-NVMFD6H852NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD6H852NLWFT1G CAD Model

Description

The ON Semiconductor NVMFD6H852NLWFT1G is a cutting-edge, high-performance Power MOSFET designed to deliver superior efficiency and power density in a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The NVMFD6H852NLWFT1G boasts an incredibly low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With a high continuous drain current rating, this MOSFET can handle demanding power requirements, making it ideal for high-performance applications.
  • Advanced Packaging: Encased in a compact, surface-mount package, this device maximizes heat dissipation and minimizes PCB space usage.
  • Robust Thermal Performance: The product is designed to operate reliably even at elevated temperatures, ensuring consistent performance and longevity.
  • Fast Switching Speed: The MOSFET's fast switching capabilities reduce switching losses and improve the efficiency of power conversion circuits.

Applications

The versatility of the NVMFD6H852NLWFT1G makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Computing and Server Power Supplies
  • Automotive Electronics

Product Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30 V I<sub>D (Continuous Drain Current) 100 A R<sub>DS(on) (Static Drain-Source On-Resistance) 1.35 mΩ Package DFN5x6

Overall, the ON Semiconductor NVMFD6H852NLWFT1G is an exceptional choice for designers seeking a MOSFET that offers high efficiency, reliability, and thermal performance. Its advanced features and robust design make it an essential component for modern electronic systems.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,480 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess