EN
  • EN
  • DE

DS2141AQ

Part No DS2141AQ
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Interface Parallel/Serial
Supply Voltage (V) 4.5V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Part Number Series DS2141A
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806365-DS2141AQ
Ultra Librarian 3D Model Ultra Librarian DS2141AQ CAD Model

Description

Maxim Integrated DS2141AQ T1/J1 Single-Chip Transceiver

The Maxim Integrated DS2141AQ is a high-performance, single-chip transceiver designed for T1 and J1 telecommunication applications. This versatile integrated circuit (IC) is engineered to provide a comprehensive solution for communication systems requiring robust and reliable data transmission. The DS2141AQ combines a line interface unit (LIU) and a framer into one compact package, making it an ideal choice for space-constrained applications.

With its integrated functionality, the DS2141AQ simplifies design and reduces the complexity of T1/J1 network interfaces. It supports both 1.544Mbps (T1) and 1.544Mbps (J1) line rates, offering flexibility for deployment in various telecommunication systems. The device is capable of handling 24 DS0 channels, which can be independently configured for clear channel or robbed-bit signaling, accommodating a wide range of service types.

The DS2141AQ features an array of functions that ensure reliable operation, including line build-out (LBO) settings, programmable pulse shaping, and receiver equalization. These features help to maintain signal integrity over varying cable lengths and conditions. The device also provides diagnostic capabilities, such as loopback modes and error counters, which are essential for system testing and maintenance.

For ease of integration, the DS2141AQ offers a parallel microprocessor interface, allowing for straightforward connection to a host processor. It is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to efficient PCB layout and thermal management. The IC operates over a wide temperature range, making it suitable for deployment in diverse environmental conditions.

In summary, the Maxim Integrated DS2141AQ is a reliable and feature-rich T1/J1 transceiver that streamlines the design of telecommunication interfaces. With its combination of performance, flexibility, and diagnostic capabilities, it stands as a top choice for designers looking to create efficient and robust communication systems.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4010 $79.2030
6+ $21.6624 $129.9744
9+ $20.9854 $188.8686
12+ $20.3085 $243.7020
15+ $19.6315 $294.4725
20+ $17.6007 $352.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess