EN
  • EN
  • DE

TFA9874CUK/N1Z

Part No TFA9874CUK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 3.6W/8Ohm Pdm I/o Speaker Driver Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099120-TFA9874CUK/N1Z
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA9874CUK/N1Z CAD Model

Description

The NXP TFA9874CUK/N1Z represents a cutting-edge solution in the realm of audio amplification technology. This high-efficiency, boosted Class-D audio amplifier is designed to deliver outstanding sound quality with minimal power consumption, making it an ideal choice for portable and wireless speakers, as well as other compact audio applications.

At the heart of the TFA9874CUK/N1Z lies NXP's proprietary HybridBoost technology, which enables the amplifier to provide a consistent power output across a wide range of supply voltages. This feature ensures that the audio performance remains stable even with fluctuating battery levels, thus providing an uninterrupted listening experience.

The amplifier boasts an impressive power output capability, delivering up to 7.2W into a 4 Ohm load at 10% THD, or up to 15W into an 8 Ohm load at 10% THD when using a 4.5V power supply. This power is delivered with a high level of efficiency, thanks to the advanced Class-D architecture, which reduces power losses and extends battery life in portable devices.

Furthermore, the TFA9874CUK/N1Z features built-in DSP (Digital Signal Processing) capabilities, allowing for advanced audio processing and optimization. Users can take advantage of features such as dynamic range control, equalization, and bass enhancement, all of which contribute to a more immersive and high-quality audio experience.

The device is also equipped with multiple protection features, including overtemperature protection, short-circuit protection, and clip detection, which safeguard the amplifier and the speakers from potential damage. Its I2C interface enables easy integration into a range of applications, allowing for seamless communication with microcontrollers or processors.

Designed with a focus on performance and efficiency, the TFA9874CUK/N1Z from NXP is a testament to the company's commitment to innovation in the audio industry. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the audio performance of their products without compromising on space or power efficiency.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess