EN
  • EN
  • DE

DS2148TN

Part No DS2148TN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP / Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 95mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DS2148
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586387-DS2148TN
Ultra Librarian 3D Model Ultra Librarian DS2148TN CAD Model

Description

Maxim Integrated DS2148TN Product Overview

The DS2148TN is a high-performance, feature-rich integrated circuit from Maxim Integrated, designed to cater to the demanding requirements of telecommunications networks. This T1/J1 single-chip transceiver is a critical component in the interface between T1 and J1 lines, which are standard for telecommunications in North America and Japan, respectively. The DS2148TN operates at a nominal rate of 1.544 Mbps, aligning with the T1 data rate, and is essential for applications in digital network equipment such as repeaters, bridges, routers, and switches.

The DS2148TN integrates a line interface unit (LIU), framer, and a jitter attenuator all in one compact package, thus significantly reducing the complexity and space requirements on the printed circuit board (PCB). This integration not only simplifies the design process but also enhances the reliability of the end product by minimizing the number of discrete components required.

With its robust feature set, the DS2148TN supports both clear channel and channelized modes, allowing for versatile deployment in different network configurations. Its built-in diagnostics and performance monitoring capabilities are invaluable for network maintenance and troubleshooting. The device can detect and report on a wide range of line conditions, errors, and alarms, facilitating rapid fault isolation and resolution.

The DS2148TN is designed for easy implementation, featuring a parallel interface that allows for straightforward connection to digital signal processors (DSPs) and microcontrollers. It also provides a serial interface for configuration and management, ensuring that developers have flexibility in system design. Moreover, the device is equipped with a single 5V power supply, which simplifies power management on the PCB.

The DS2148TN is available in a 28-pin SSOP (Shrink Small Outline Package), which is conducive to space-constrained applications while still delivering the robust functionality expected from Maxim Integrated products. The compact form factor and comprehensive feature set make the DS2148TN an excellent choice for telecommunications designers looking to enhance their systems with reliable, high-speed data transmission capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
MaxLinear Inc
IC
Lowest to $11.1429
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess