EN
  • EN
  • DE

IP4772CZ16,118

Part No IP4772CZ16,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SGNL COND 16SSOP / Video Interface IC 16-SSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Interface
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number IP477
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 460855-IP4772CZ16,118
Ultra Librarian 3D Model Ultra Librarian IP4772CZ16,118 CAD Model

Description

The IP4772CZ16,118 is a cutting-edge interface protection device from NXP Semiconductors, designed to secure and enhance the performance of your electronic systems. This advanced component is tailored for applications requiring high-speed data lines protection, such as USB interfaces, making it an ideal choice for a wide range of consumer electronics, including smartphones, tablets, and laptops.

Key Features

  • Integrated Protection: The device offers a comprehensive solution with its built-in ESD protection for high-speed data lines, ensuring your electronic devices are shielded from electrostatic discharges and other voltage spikes that can cause irreversible damage.
  • High-Speed Interface Compatibility: With its design optimized for USB 2.0 data lines, the IP4772CZ16,118 ensures minimal signal distortion and impedance, maintaining the integrity and quality of data transmission.
  • Low Capacitance: The low input capacitance of the device is critical for maintaining signal integrity, especially for high-frequency signals, providing a reliable connection without compromising data speeds.
  • Space-Saving Package: Encased in a compact 16-lead HVQFN package, the IP4772CZ16,118 is engineered to fit into space-constrained applications, offering protection without the bulk.

Applications

The versatility of the IP4772CZ16,118 allows it to be used in a variety of applications where data line protection is paramount. It is particularly suitable for:

  • USB 2.0 Power and Data Line Protection
  • Portable Electronics
  • Consumer Electronics Interfaces
  • Peripheral Devices

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The IP4772CZ16,118 is no exception, being manufactured to meet high standards, ensuring that your devices are protected by a robust and durable interface protection solution. With NXP's expertise in semiconductor design, you can trust the IP4772CZ16,118 to deliver exceptional performance and longevity for your electronic products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess