EN
  • EN
  • DE

DS2155+

Part No DS2155+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Maxim Integrated
Win Source Part Number 253852-DS2155+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2155+ CAD Model

Description

The Maxim Integrated DS2155+ is a highly versatile, single-chip transceiver that serves as a comprehensive solution for T1/E1/J1 environments. Designed to meet the rigorous demands of communication applications, the DS2155+ offers a robust set of features that make it an ideal choice for a wide range of telecommunication products.

Key Features

  • Multi-Standard Support: The DS2155+ supports T1, E1, and J1 standards, providing flexibility for use in global telecommunication networks.
  • Integrated Jitter Attenuator: An on-chip jitter attenuator ensures signal integrity, reducing the effects of transmission line disturbances.
  • Fractional T1/E1 Facility: The device allows for fractional T1/E1 data rates, enabling users to customize bandwidth based on their specific needs.
  • Programmable Interface: Users can program the DS2155+ for a variety of line interface configurations, making it adaptable to different system requirements.
  • Loopback Capabilities: Built-in loopback functions facilitate easy system testing and network diagnostics.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2155+ helps to reduce overall system power requirements.

Applications

The DS2155+ is suitable for a multitude of applications, including but not limited to:

  • Digital Loop Carriers
  • Wireless Base Station Controllers
  • ISDN Primary Rate Interfaces
  • Frame Relay Equipment
  • Voice Over IP (VoIP) Gateways
  • Test Equipment

Technical Specifications

The DS2155+ operates over a single 5V supply and includes a comprehensive set of features such as elastic store and release functionality, HDB3/B8ZS encoding/decoding, and a full suite of alarm and error monitoring capabilities. It is available in a 28-pin SSOP (Shrink Small Outline Package), making it convenient for space-constrained applications.

Conclusion

The Maxim Integrated DS2155+ stands out as a versatile and reliable choice for designers and engineers looking to implement T1/E1/J1 interfaces in their communication systems. Its combination of performance, programmability, and power efficiency makes it a top contender in the telecommunications market.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4772 $82.9544
4+ $34.0321 $136.1284
6+ $32.9695 $197.8170
8+ $31.9057 $255.2456
10+ $30.8420 $308.4200
13+ $27.6519 $359.4747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess