EN
  • EN
  • DE

DS2181AQ/TR

Part No DS2181AQ/TR
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821995-DS2181AQ/TR
Ultra Librarian 3D Model Ultra Librarian DS2181AQ/TR CAD Model

Description

The DS2181AQ/TR from Maxim Integrated is a robust, high-performance T1/J1/E1 transceiver that plays an integral role in telecommunication applications. This advanced component is designed to handle the framing and line interface for T1, J1, and E1 transmissions, making it an essential piece for network infrastructure, wireless base stations, and other communication equipment.

Key Features

  • Multi-Standard Support: The DS2181AQ/TR supports a wide range of telecommunications standards, ensuring compatibility with T1, J1, and E1 protocols. This versatility makes it suitable for a variety of international applications.
  • Integrated Line Interface: With an on-chip line interface unit, the device simplifies design by reducing the need for external components, thus saving space and cost.
  • Flexible Framing Options: It offers flexible framing options, including D4, ESF, and unframed for T1, and CRC4, non-CRC4, and unframed for E1, catering to different system requirements.
  • Programmable: The transceiver is programmable via a serial interface, allowing for customization and easy integration into existing systems.
  • Crystal-less Jitter Attenuator: The inclusion of a crystal-less jitter attenuator ensures high-quality signal integrity, crucial for maintaining reliable communication links.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2181AQ/TR operates with low power consumption, making it suitable for power-sensitive applications.

Applications

The DS2181AQ/TR is used across various applications in the telecommunications industry, including but not limited to:

  • Wireless base stations
  • Network interface cards
  • Digital loop carrier systems
  • Channel banks
  • PBX systems
  • Test equipment

With its combination of performance, flexibility, and reliability, the DS2181AQ/TR from Maxim Integrated stands out as a critical component for any telecommunication system designer looking to build or upgrade network capabilities.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess