EN
  • EN
  • DE

DS2188SN+

Part No DS2188SN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC ATTEN JTR T1/CEPT IND 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS2188
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112324-DS2188SN+
Ultra Librarian 3D Model Ultra Librarian DS2188SN+ CAD Model

Description

The DS2188SN+ is a high-performance, versatile T1/J1/E1 transceiver from Maxim Integrated, designed to meet the stringent requirements of communication applications. This integrated circuit is specifically engineered to handle the framing, line interface, and clock recovery for T1, J1, and E1 data streams, making it an ideal solution for telecommunications equipment manufacturers and network infrastructure developers.

Key Features

  • Multi-Standard Support: The DS2188SN+ is capable of interfacing with T1, J1, and E1 data streams, providing flexibility for systems that need to operate across different standards.
  • Integrated Line Interface: This device includes a complete line interface in a single chip, which simplifies design and reduces external component count.
  • On-Chip Clock Recovery: The built-in clock recovery circuitry ensures accurate data timing by extracting clock information directly from the data stream.
  • Robust Framing Capabilities: It offers comprehensive framing capabilities for various formats, including D4, ESF, and CEPT.
  • Programmable: Users can program the DS2188SN+ to meet specific system requirements, providing a high degree of customization and flexibility.

Applications

The DS2188SN+ transceiver is suitable for a wide range of applications within the telecommunications sector, including but not limited to:

  • Digital Loop Carrier Systems
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Integrated Services Digital Network (ISDN) equipment
  • PBX Systems
  • Mobile Base Stations

Technical Specifications

The DS2188SN+ is offered in a 28-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. It operates over a temperature range of -40°C to +85°C, making it suitable for use in various environmental conditions. The device also features low power consumption, which is critical for energy-efficient designs.

Conclusion

Maxim Integrated's DS2188SN+ transceiver stands out for its integration of key functions, support for multiple standards, and programmability. Its robust feature set and flexibility make it a top choice for developers looking to create or upgrade their telecommunications infrastructure with reliable and efficient components.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess