EN
  • EN
  • DE

DS21FT44N+

Part No DS21FT44N+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER 4X4 16CH 300-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Interface Parallel/Serial
Supply Voltage (V) 2.97V ~ 3.63V
Supply Current 225mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 300-BBGA
Supplier Device Package 300-PBGA (27x27)
Family Part Number DS21FT44
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 710047-DS21FT44N+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21FT44N+ CAD Model

Description

Introducing the DS21FT44N+ from Maxim Integrated

The DS21FT44N+ is a state-of-the-art network interface device from the renowned semiconductor manufacturer Maxim Integrated. This product stands out for its remarkable ability to provide a robust and reliable interface solution for T1/E1/J1 environments. Designed with precision and functionality in mind, the DS21FT44N+ is an ideal choice for telecommunications equipment, including PBX, digital loop carrier systems, and multiplexers.

Key Features

  • High Integration: The DS21FT44N+ integrates line interface, framer, and LIU (Line Interface Unit) functionalities into a single chip, reducing the footprint and complexity of the design.
  • Flexible Operation: It supports a wide range of configurations, including T1, E1, and J1 modes, making it versatile for global deployment.
  • Superior Signal Integrity: With advanced on-chip features, it ensures excellent signal integrity even in challenging electrical environments.
  • Low Power Consumption: Maxim Integrated's commitment to efficiency is evident in the DS21FT44N+'s low power usage, which is critical for minimizing operational costs and thermal footprint in dense networking equipment.
  • Robust Feature Set: The device includes features such as jitter attenuation, clock recovery, and diagnostic capabilities that simplify maintenance and enhance system reliability.

Applications

  • Telecommunications systems
  • PBX systems
  • Digital loop carriers
  • Channel banks
  • Multiplexers

The DS21FT44N+ is engineered to meet the stringent requirements of modern communication networks. Its advanced features and capabilities ensure that it can handle the high-speed data and voice transmissions that are essential in today's connected world. Maxim Integrated's reputation for quality and reliability is embedded in every aspect of the DS21FT44N+, providing designers and engineers with a trusted solution for their networking needs.

Whether you are developing new telecommunications hardware or upgrading existing infrastructure, the DS21FT44N+ offers the performance, integration, and reliability necessary to maintain seamless and efficient operations. Its compact size, combined with its powerful feature set, makes it a leading choice for industry professionals looking to leverage the best in network interface technology.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess