EN
  • EN
  • DE

DS21Q352

Part No DS21Q352
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Transceiver
Interface T1
Number of Circuits 4
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Base Product Number DS21Q352
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112331-DS21Q352
Ultra Librarian 3D Model Ultra Librarian DS21Q352 CAD Model

Description

Maxim Integrated's DS21Q352 Product Overview

The DS21Q352 from Maxim Integrated is a highly integrated, feature-rich communication IC designed to meet the demands of complex telecommunications systems. This versatile product is engineered to provide reliable, high-speed serial data transmission, making it an ideal solution for a variety of applications such as data networking, wireless infrastructure, and high-speed data acquisition systems.

Key Features and Benefits

  • Robust Data Handling: The DS21Q352 is equipped to handle high-speed serial data with exceptional integrity, ensuring that your communication systems are both fast and reliable.
  • Flexible Interface Options: With its versatile interface capabilities, this IC can be easily integrated into a wide range of system architectures, providing designers with the flexibility to meet specific application requirements.
  • Low Power Consumption: Maxim Integrated has designed the DS21Q352 with energy efficiency in mind, making it suitable for applications where power conservation is critical.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process, which can lead to cost savings and a smaller system footprint.
  • Durability: Built to withstand harsh operating conditions, the DS21Q352 maintains performance across a wide temperature range, ensuring reliability in challenging environments.

Applications

The DS21Q352's high-speed data transmission capabilities make it an excellent choice for a variety of applications, including:

  • Telecommunications equipment
  • Data networking hardware
  • Wireless base stations
  • Fiber-optic communication systems
  • High-speed data acquisition and processing equipment

Technical Specifications

The technical specifications of the DS21Q352 include:

  • High-speed serial data transmission
  • Integrated clock recovery and data retiming
  • Low power operation with advanced power management features
  • Robust error detection and correction capabilities
  • Operational across an extended temperature range

Maxim Integrated's DS21Q352 offers a combination of performance, integration, and reliability, making it a top choice for designers looking to enhance their communication systems with a high-quality, efficient, and durable IC.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6677 $89.6677
2+ $73.5735 $147.1470
3+ $71.2744 $213.8232
4+ $68.9751 $275.9004
5+ $66.6760 $333.3800
6+ $59.7784 $358.6704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess