EN
  • EN
  • DE

DS21T05S

Part No DS21T05S
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 300MIL 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 103204-DS21T05S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21T05S CAD Model

Description

The DS21T05S is a highly accurate, easy-to-use temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a wide range of applications. This advanced sensor is ideal for environments where reliable temperature monitoring is critical, such as industrial control systems, environmental monitoring, and medical devices.

Key Features:

  • High Accuracy: The DS21T05S offers exceptional accuracy, ensuring precise temperature readings that are vital for maintaining optimal performance in sensitive applications.
  • Wide Temperature Range: With the capability to measure temperatures from a broad spectrum, this sensor is versatile and can be used in various conditions without compromising accuracy.
  • Low Power Consumption: Designed for efficiency, the DS21T05S minimizes power usage, making it suitable for battery-powered devices where power conservation is paramount.
  • Digital Interface: The sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems, facilitating seamless integration into existing designs.
  • Small Form Factor: The compact size of the DS21T05S allows it to be used in applications where space is at a premium, without sacrificing performance or functionality.

Applications:

  • Industrial Control Systems
  • Environmental Monitoring
  • Medical Devices
  • Data Centers
  • Consumer Electronics

The DS21T05S from Maxim Integrated is not just a temperature sensor; it is a reliable and precise tool that ensures your systems operate within their specified temperature ranges. With its high accuracy and digital interface, it simplifies the process of temperature monitoring and control, making it an essential component for any temperature-sensitive application.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9614 $59.2280
48+ $2.4301 $116.6448
74+ $2.3539 $174.1886
102+ $2.2777 $232.3254
132+ $2.2026 $290.7432
176+ $1.9739 $347.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess