Maxim Integrated DS2401AP02B01TR Silicon Serial Number
The Maxim Integrated DS2401AP02B01TR is a compact, high-quality silicon serial number IC that provides a unique and unalterable identity to any piece of hardware. This chip is part of Maxim's renowned family of 1-Wire devices, which are designed to add minimal yet powerful identification features to various applications with ease.
The DS2401AP02B01TR is encapsulated in a small SOT-223 package, making it suitable for space-constrained applications. Its primary function is to provide a guaranteed unique 64-bit serial number, which can be used for secure device authentication, asset tracking, or as a key component in a system's anti-counterfeit measures.
One of the key features of the DS2401AP02B01TR is its 1-Wire interface, which allows for communication through a single data line plus ground for power and data transfer. This simplifies the hardware design and reduces the overall system cost by minimizing the number of pins required for interfacing. The 1-Wire protocol also supports multi-drop configurations, enabling several devices to be connected to the same data line for efficient data management.
The robust design of the DS2401AP02B01TR ensures that the serial number is tamper-proof and cannot be duplicated, making it an ideal solution for applications where security and authenticity are paramount. It operates over a wide voltage range and temperature range, ensuring reliability and performance under various environmental conditions.
Applications for the DS2401AP02B01TR span across different industries, including telecommunications, medical devices, industrial controls, and consumer products. By integrating this chip into your product, you can enhance its security features, simplify inventory management, and provide a seamless way to track and authenticate devices throughout their lifecycle.
The DS2401AP02B01TR is available in tape and reel packaging, making it suitable for automated assembly processes, and it is fully RoHS compliant, adhering to environmental standards. With Maxim Integrated's reputation for quality and reliability, this silicon serial number IC is a trustworthy choice for designers looking to incorporate a unique ID into their products.