EN
  • EN
  • DE

DS2432P-W01+3T

Part No DS2432P-W01+3T
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Maxim Integrated
Win Source Part Number 253899-DS2432P-W01+3T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2432P-W01+3T CAD Model

Description

Maxim Integrated DS2432P-W01+3T Product Overview

The DS2432P-W01+3T from Maxim Integrated is a high-security, 1-Wire SHA-1 authenticator designed to add a robust layer of protection to the authentication process for various applications. It integrates 1024 bits of secure EEPROM memory, which is partitioned into four pages of 256 bits, with an additional 64-bit one-time programmable (OTP) application register that can be used for storing secure tokens or data such as a consumable's expiration date, usage count, or product version.

This cutting-edge device employs a powerful SHA-1 (Secure Hash Algorithm) engine to combine the stored secret and memory data, which can then be used to generate a Message Authentication Code (MAC). This feature is especially important for preventing unauthorized or counterfeit products from accessing a system or network, making it an ideal choice for safeguarding intellectual property and ensuring product authenticity in supply chains.

The DS2432P-W01+3T operates over a wide voltage range of 2.8V to 5.25V and is available in a compact TSOC-6 package, making it suitable for a variety of space-constrained applications. Its 1-Wire interface allows for simple and cost-effective communication through a single data line plus ground, providing a means to easily integrate the device into existing designs without the need for complex wiring or additional components.

Key features of the DS2432P-W01+3T include:

  • 1024 bits of EEPROM memory with SHA-1 authentication
  • 64-bit OTP register for secure data storage
  • 1-Wire interface for minimal wiring requirements
  • High-security features to prevent counterfeiting and unauthorized access
  • Wide operating voltage range suitable for various applications
  • Compact TSOC-6 package for space-sensitive designs

Applications for the DS2432P-W01+3T range from medical device authentication and secure communications to consumable tracking and protection of sensitive system components. By implementing this device, manufacturers can ensure a high level of security and maintain the integrity of their products and systems.

Overall, the DS2432P-W01+3T from Maxim Integrated represents a reliable and efficient solution for those looking to enhance security measures in their electronic systems through advanced cryptographic authentication.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess