EN
  • EN
  • DE

DS2460S-W0B+1T

Part No DS2460S-W0B+1T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 6-Pin FCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 990141-DS2460S-W0B+1T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2460S-W0B+1T CAD Model

Description

Maxim Integrated DS2460S-W0B+1T Product Overview

The DS2460S-W0B+1T from Maxim Integrated is a sophisticated SHA-1 coprocessor with EEPROM, designed to add secure authentication and data integrity verification capabilities to a wide array of applications. This compact, high-performance device is an ideal solution for preventing counterfeiting and unauthorized usage in consumables, peripherals, and software-based systems.

Key Features

  • Secure Hash Algorithm-1 (SHA-1): The DS2460S-W0B+1T incorporates a SHA-1 engine that enables it to perform high-speed cryptographic operations, ensuring robust security for data transactions.
  • EEPROM Storage: It comes with built-in EEPROM memory, providing a secure space to store sensitive data such as secret keys, certificates, and other critical information.
  • Challenge-and-Response Authentication: The device supports a challenge-and-response authentication mechanism, which is essential for verifying the authenticity of accessories, components, or software.
  • One-Wire Interface: The DS2460S-W0B+1T operates over Maxim's proprietary One-Wire protocol, allowing communication through a single data line plus ground for minimalistic and cost-effective wiring.
  • High-Level Command Set: This product features a high-level command set that simplifies integration into the host system, reducing development time and complexity.

Applications

The versatility of the DS2460S-W0B+1T makes it suitable for a variety of applications, including:

  • Medical device authentication
  • Printer cartridge identification and validation
  • Aftermarket product authentication
  • Secure software licensing
  • Embedded systems security

Technical Specifications

The DS2460S-W0B+1T boasts a wide range of technical specifications that make it a reliable and secure choice for implementing cryptographic functions:

  • Operating Voltage: 2.97V to 3.63V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 6-pin TSOC
  • Lead-Free and RoHS Compliant

In conclusion, the DS2460S-W0B+1T from Maxim Integrated is a powerful and secure SHA-1 coprocessor that provides a robust solution for authentication and data integrity in a multitude of applications. Its combination of security features, ease of use, and reliable performance make it an excellent choice for designers looking to enhance the security of their systems.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess