The UWT1V470MCL1GB is a radial lead type aluminum electrolytic capacitor produced by Nichicon. This capacitor is a part of the UWT series, which is known for its high temperature and long-life characteristics. It is designed for use in applications where reliability and extended operational life are critical.
Applications
- Automotive electronics
- Industrial power supplies
- High-temperature environments
- Long-life electronic equipment
- Filtering and smoothing circuits where extended lifespan is required
Features
- High temperature operation (up to 105°C)
- Long life
- Radial lead type
- High ripple current capability
- Low ESR
Benefits
- Reliable operation in harsh environments
- Extended service life reduces maintenance costs
- Easy mounting on PCBs
- Efficient handling of high ripple currents
- Improved filtering performance due to low ESR
Specifications
The UWT1V470MCL1GB has a capacitance of 47μF and a voltage rating of 35V. It is designed to operate at temperatures up to 105°C and offers a long operational life. The capacitor's low ESR (Equivalent Series Resistance) and high ripple current capability make it ideal for demanding applications. Detailed specifications, including ripple current ratings and impedance characteristics, can be found in the Nichicon UWT series datasheet.
The radial lead style enables simple and efficient PCB mounting. The rugged construction ensures dependable performance even under demanding conditions. The UWT series is a preferred choice for applications requiring a combination of high-temperature operation, long life, and stable performance.