EN
  • EN
  • DE

DS26334G+

Part No DS26334G+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC SLIC 16CH 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 16
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 500mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Win Source Part Number 139602-DS26334G+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26334G+ CAD Model

Description

Maxim Integrated's DS26334G+ Product Overview

The DS26334G+ is a high-performance, feature-rich T3/E3/STS-1 LIU (Line Interface Unit) from Maxim Integrated, designed to meet the demanding requirements of communication infrastructure. This advanced semiconductor is tailored for a variety of applications, including wireless base stations, routers, switches, and multiplexers, providing a robust solution for network management and optimization.

Key Features

  • Multi-Protocol Support: The DS26334G+ supports T3 (44.736Mbps), E3 (34.368Mbps), and STS-1 (51.84Mbps) protocols, offering versatility for different communication standards.
  • Integrated Jitter Attenuator: With an on-chip jitter attenuator, the device ensures signal integrity by reducing the effects of jitter in the received data streams.
  • Flexible Interface Options: The product includes both single rail and dual rail options for PECL and LVDS interfaces, providing compatibility with a wide range of system designs.
  • Low Power Consumption: Designed for efficiency, the DS26334G+ operates with low power consumption, making it an ideal choice for energy-sensitive applications.
  • Robust Design: The device is built to withstand harsh industrial environments, featuring a wide operating temperature range and high reliability.

Performance and Reliability

The DS26334G+ delivers exceptional performance with its ability to handle high-speed data transmission while maintaining signal integrity. Its integrated features such as loss of signal (LOS) detection, line code violation (LCV) monitoring, and error checking ensure reliable operation and simplify network maintenance.

Applications

With its comprehensive feature set and robust design, the DS26334G+ is suitable for a range of applications in the telecommunications industry. It is the perfect component for network equipment manufacturers looking to enhance the performance and reliability of their T3/E3/STS-1 interfaces.

Product Specifications

The DS26334G+ is available in a compact surface-mount package, making it easy to integrate into a variety of hardware designs. It is fully compliant with the relevant industry standards, ensuring interoperability with existing network infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess