EN
  • EN
  • DE

DS26528GNA5+

Part No DS26528GNA5+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Framer E1/J1/T1 3.3V 256-Pin TE-CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Supply Current 875 mA
Max Supply Voltage 3.465 V
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Pins 256
Number of Transceivers 8
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056148-DS26528GNA5+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26528GNA5+ CAD Model

Description

The DS26528GNA5+ is a versatile, high-performance multiprotocol transceiver from Maxim Integrated, designed to handle a wide range of communications standards. This integrated circuit is ideal for applications requiring connectivity for multiple legacy and contemporary serial communication protocols. The DS26528GNA5+ is an essential component for telecommunications, networking, and industrial systems that demand reliable data transmission and reception.

Key Features

  • Multi-Protocol Support: The DS26528GNA5+ supports various protocols, including T1, E1, J1, and more, making it a flexible solution for different communication requirements.
  • High-Integration Level: This transceiver integrates line interface units (LIUs) for both long and short-haul lines, framer functions, and a high-speed serial interface, all in one compact package.
  • Robust Performance: With features such as jitter attenuation and clock recovery, the DS26528GNA5+ ensures reliable performance even in challenging signal environments.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power usage during operation, making it suitable for power-sensitive applications.
  • Easy Configuration: The device can be easily configured through a serial interface, allowing for straightforward integration into existing systems.

Applications

The DS26528GNA5+ is used in a variety of applications, such as:

  • Telecommunications equipment
  • Data networking equipment
  • Wireless base station interconnect
  • Transmission and switching systems
  • Industrial control systems

Technical Specifications

The DS26528GNA5+ operates over a standard industrial temperature range and comes in a 256-pin BGA (Ball Grid Array) package. It requires a single 3.3V power supply for operation and features an extended temperature range, making it suitable for industrial environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS26528GNA5+ is no exception. It is designed to meet the stringent requirements of communication systems, ensuring long-term reliability and performance.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess