EN
  • EN
  • DE
  • IT

DS2761AE/T&R

Part No DS2761AE/T&R
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP-1
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 714103-DS2761AE/T&R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761AE/T&R CAD Model

Description

Maxim Integrated DS2761AE/T&R High-Precision Li+ Battery Monitor

The Maxim Integrated DS2761AE/T&R is a high-precision lithium-ion (Li+) battery monitor that offers comprehensive monitoring and protection for single-cell Li+ batteries. Designed to enhance the performance and extend the life of rechargeable batteries, this monitor is an essential component for portable devices where battery health and efficiency are crucial.

Key Features and Benefits:

  • High-Precision Measurement: The DS2761AE/T&R provides accurate monitoring of voltage, temperature, and current, allowing for precise battery management and prediction of battery capacity.
  • Integrated A/D Converter: With an integrated analog-to-digital converter, this battery monitor ensures reliable readings for critical parameters, enabling smart battery algorithms to optimize charging and discharging processes.
  • Protection Circuits: It includes built-in protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protection, safeguarding the battery from conditions that could cause damage or reduce its lifespan.
  • Low Power Consumption: The device operates with minimal power draw, making it an ideal choice for battery-powered applications where energy efficiency is paramount.
  • Memory Storage: It offers on-chip 16-byte scratchpad memory and 16-byte EEPROM to store battery history or configuration settings, which can be used to optimize battery performance over its lifetime.
  • Communication Interface: The DS2761AE/T&R utilizes a 1-Wire® interface for communication, allowing for easy integration into battery packs and systems with limited interconnects.

Applications:

The DS2761AE/T&R is versatile and can be used in a variety of applications, including:

  • Portable Consumer Electronics
  • Handheld Devices
  • Smart Batteries
  • Power Tools
  • Medical Devices

Maxim Integrated's DS2761AE/T&R battery monitor comes in a tape and reel (T&R) packaging format, which is suitable for automated assembly processes, ensuring efficiency and reliability in mass production. With its comprehensive feature set, this battery monitor is an excellent choice for any application that requires precise battery management and monitoring.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess