EN
  • EN
  • DE

DS2764BE+

Part No DS2764BE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features Battery Battery Monitor IC Lithium Ion 16-TSSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DS2764
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869552-DS2764BE+
Ultra Librarian 3D Model Ultra Librarian DS2764BE+ CAD Model

Description

DS2764BE+ High-Precision Li+ Battery Monitor

The DS2764BE+ from Maxim Integrated is a comprehensive solution designed to monitor the state-of-charge and health of lithium-ion (Li+) batteries. This high-precision battery monitor is a key component in portable devices, ensuring that the battery operates within its safe limits and prolonging its lifespan.

With its integrated measurement features, the DS2764BE+ provides real-time tracking of various critical parameters. It measures voltage, temperature, current, and accumulated charge, delivering precise data to the system for effective battery management. The voltage measurement range is broad, accommodating various Li+ chemistries, and the temperature readings are essential for maintaining battery safety and performance.

Current measurement is another standout feature of the DS2764BE+. It utilizes a sense resistor to monitor the charge and discharge activity accurately, allowing for precise control over the battery's state-of-charge. This is particularly important for applications where battery longevity and reliability are paramount.

The accumulated charge tracking, or coulomb counting, provides an exact record of the charge entering and leaving the battery. This data is crucial for calculating the battery's state-of-charge and predicting its remaining capacity, which can help prevent unexpected shutdowns and extend the battery's usable life.

The DS2764BE+ also offers nonvolatile (NV) memory for data storage, which ensures that critical battery parameters are retained even when the system is powered down. This feature enables devices to maintain an accurate battery history and supports intelligent battery management strategies.

With its small footprint and low power consumption, the DS2764BE+ is an ideal choice for space-constrained portable applications. Its high level of integration simplifies design and reduces the need for additional components, making it a cost-effective solution for advanced battery management systems.

Overall, the DS2764BE+ provides a robust set of features for precise battery monitoring, enhancing the performance and safety of Li+ battery-powered devices. Its capabilities make it suitable for a wide range of applications, from smartphones and laptops to power tools and electric vehicles.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9701 $70.9701
2+ $58.2328 $116.4656
4+ $56.4125 $225.6500
5+ $54.5922 $272.9610
6+ $52.7731 $316.6386
8+ $47.3134 $378.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess