EN
  • EN
  • DE

DS2778G+T&R

Part No DS2778G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI+ 2CELL 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TDFN-EP (3x5)
Win Source Part Number 129750-DS2778G+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2778G+T&R CAD Model

Description

Introducing the DS2778G+T&R from Maxim Integrated

The DS2778G+T&R is a state-of-the-art fuel gauge IC from the renowned manufacturer Maxim Integrated, designed to provide precise monitoring of single-cell lithium-ion (Li+) batteries. This advanced chip is an essential component for modern portable devices, ensuring efficient energy management and extending the lifespan of the battery.

Key Features

  • High Accuracy: The DS2778G+T&R offers high precision in measuring voltage, current, and temperature, which allows for accurate state-of-charge (SOC) estimations and remaining capacity calculations.
  • Versatile Communication: It supports an I2C interface for seamless communication with microcontrollers, enabling easy integration into various system designs.
  • Adjustable Parameters: Programmable correction factors are available for the current-sense amplifier, enabling calibration for system-specific error sources and ensuring consistent performance across different applications.
  • Low Power Consumption: The device operates with a minimal power draw, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Temperature Measurements: Integrated temperature sensors allow for monitoring battery temperature, a critical factor for maintaining battery health and safety.
  • Compact Packaging: The DS2778G+T&R comes in a small, lead-free T&R (tape and reel) package, facilitating automated manufacturing processes and saving valuable board space.

Applications

The versatility and precision of the DS2778G+T&R make it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless headphones and earbuds
  • Handheld gaming devices
  • Health and fitness trackers
  • And other consumer electronics that rely on single-cell Li+ batteries.

Conclusion

Maxim Integrated's DS2778G+T&R is an indispensable component for developers and manufacturers who demand accurate, reliable battery monitoring in their products. With its precision measurement capabilities, low power consumption, and compact form factor, this fuel gauge IC ensures that your portable devices operate at their highest efficiency, offering end-users a reliable gauge of their device's energy levels.

Whether you're designing the next generation of portable gadgets or looking to improve the battery management system in your current product lineup, the DS2778G+T&R is an excellent choice to keep your devices powered and your customers satisfied.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,829 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess