EN
  • EN
  • DE

DS28CM00R-A00+V

Part No DS28CM00R-A00+V
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 254017-DS28CM00R-A00+V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28CM00R-A00+V CAD Model

Description

Maxim Integrated DS28CM00R-A00+V Silicon Serial Number

The DS28CM00R-A00+V from Maxim Integrated is a robust, low-power silicon serial number IC that provides a unique identity to hardware systems. Its primary function is to offer a guaranteed unique 64-bit ROM ID, which is factory-lasered into each chip, ensuring that no two devices are identical. This feature is crucial for device authentication, inventory control, and tracking applications across various industries.

The DS28CM00R-A00+V is designed to be easily integrated into your system with its compact SOT-23 package, making it ideal for space-constrained applications. The device operates over a wide voltage range of 2.5V to 5.5V, which allows for flexibility in various power environments and compatibility with both 3.3V and 5V systems.

One of the key advantages of this product is its multi-drop capability, which enables several devices to be connected to a single data line for efficient communication. This feature simplifies the design of systems that require multiple unique IDs. Additionally, the DS28CM00R-A00+V supports the 1-Wire protocol, a proprietary interface by Maxim Integrated, which minimizes the number of GPIOs needed for communication with a microcontroller, as only a single data line (and ground for reference) is required.

The device also includes an internal resistor, which eliminates the need for external components when using the 1-Wire protocol. This integrated pull-up resistor further simplifies the design and reduces the bill of materials for the system designer.

Maxim Integrated ensures the reliability of the DS28CM00R-A00+V by providing a wide operating temperature range from -40°C to +85°C, making it suitable for industrial and commercial applications where extreme conditions may be encountered.

In summary, the DS28CM00R-A00+V is an essential component for any system requiring a unique ID for security, tracking, or inventory purposes. Its ease of integration, low-power operation, and robust communication protocol make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess