EN
  • EN
  • DE

SMB349NT-2041L

Part No SMB349NT-2041L
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838141-SMB349NT-2041L
Ultra Librarian 3D Model Ultra Librarian SMB349NT-2041L CAD Model

Description

The SMB349NT-2041L is a power management integrated circuit (PMIC) manufactured by Qualcomm. These PMICs are designed to provide efficient power regulation and distribution in a variety of electronic devices. The primary role of the SMB349NT-2041L is to optimize power usage, which extends battery life and ensures stable performance.

Applications:

  • Smartphones
  • Tablets
  • Portable Gaming Devices
  • Mobile Hotspots
  • Other Battery-Powered Devices

Features:

  • Integrated Power Management: Combines multiple power management functions into a single integrated circuit.
  • High Efficiency Conversion: Minimizes power loss during voltage conversion, maximizing energy efficiency.
  • Multiple Regulated Outputs: Provides several stable voltage rails to power different system components.
  • Dynamic Voltage Scaling (DVS): Adjusts the voltage levels dynamically based on system requirements to minimize power consumption.
  • Over-Voltage Protection (OVP): Protects the device against excessive voltage.
  • Over-Current Protection (OCP): Limits the current to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Detects and responds to short circuits to prevent damage.
  • Thermal Management: Includes thermal shutdown and regulation features.
  • I2C or SPI Interface: Enables communication with the host processor for monitoring and control.

Benefits:

  • Extended Battery Life: Efficient power management results in longer operating times.
  • Reduced Board Space: Integration of multiple functions reduces the number of components on the PCB.
  • Improved System Reliability: Protection features enhance system robustness.
  • Simplified System Design: Facilitates easier power supply design, reducing development time and costs.
  • Programmable Control: Allows for fine-tuning of power management settings for optimized performance.

Additional Details:

For detailed technical specifications such as input voltage range, output voltage levels, switching frequencies, and protection thresholds, refer to the datasheet provided by Qualcomm. This PMIC is designed to meet the stringent power requirements of modern portable devices, ensuring stable and efficient operation.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess