EN
  • EN
  • DE

DS28E02

Part No DS28E02
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 1-Wire SHA-1 Authenticated 1Kb EEPROM with 1.8V Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169257-DS28E02
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E02 CAD Model

Description

Maxim Integrated DS28E02 1Kb Protected 1-Wire EEPROM with SHA-1 Engine

The Maxim Integrated DS28E02 is a highly secure, 1Kb EEPROM memory device that integrates a SHA-1 hash-based message authentication code (HMAC) engine, providing a robust solution for secure data storage and authentication in a variety of applications. Designed with a focus on security, this device utilizes the 1-Wire® interface, allowing for simple and efficient serial communication with a host controller using a single data line plus ground.

Key Features:

  • Secure Memory Storage: The DS28E02 offers 1Kb of EEPROM memory, partitioned into four pages of 256 bits, which is ideal for storing sensitive data such as cryptographic keys, configuration settings, or device identity information.
  • SHA-1 Authentication: The integrated SHA-1 engine provides a high level of security by generating HMACs for data authentication, ensuring that stored data has not been tampered with and is authentic when read back.
  • Write Protection: The device features user-programmable write protection for each memory page, allowing for the creation of both write-once and multiple-times writable storage segments.
  • Challenge-and-Response Authentication: The DS28E02 supports challenge-and-response authentication, which is essential for verifying the authenticity of a device or data in a secure system.
  • Unique 64-Bit Serial Number: Each DS28E02 device has a factory-programmed, unique 64-bit serial number, which can be used as a key identifier in a secure authentication system.

Applications:

  • Embedded Systems Security
  • Accessory Identification
  • Secure Data Storage
  • Medical Device Authentication
  • Aftermarket Product Protection

The DS28E02 is ideal for applications requiring a combination of data integrity, security, and flexibility. With its compact size and low-power requirements, it is particularly well-suited for portable and battery-powered devices where space and energy efficiency are critical considerations. Maxim Integrated's commitment to security ensures that the DS28E02 is a reliable choice for designers looking to incorporate secure data storage and authentication mechanisms into their systems.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess